Product Overview: 74AHC1GU04W5-7 by Diodes Incorporated
The 74AHC1GU04W5-7 is a high-speed CMOS device from Diodes Incorporated, designed to deliver the functionality of a single inverter gate. This integrated circuit is a part of the 74AHC family, known for its high-speed performance while maintaining low power consumption. It's an ideal choice for a wide range of applications in various electronic devices, ranging from consumer electronics to industrial control systems.
Key Features
- High-Speed Operation: The 74AHC1GU04W5-7 is capable of fast operation, making it suitable for high-frequency signal processing applications.
- Low Power Consumption: Despite its speed, the device is designed for low power dissipation, which is crucial for battery-operated devices.
- Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 5.5V, allowing for flexibility in different circuit designs.
- Advanced Silicon-Gate CMOS Technology: The use of advanced CMOS technology ensures reduced noise and improved output drive capability.
- 5-Pin Package: The device comes in a compact SOT-25 package, which is space-efficient and ideal for high-density circuit board designs.
Electrical Characteristics
- Input Capacitance: 2.5pF (typical)
- Propagation Delay: 3.7ns (maximum) at Vcc = 5V, CL = 15pF, TA = 25°C
- Output Drive Capability: +/-8mA at Vcc = 5V
Applications
- Logic Inversion
- Signal Processing
- Oscillator Circuits
- Waveform Shaping
- High-Speed Differential Signal Processing
The 74AHC1GU04W5-7 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, power efficiency, and compact form factor makes it an excellent choice for designers looking to optimize their circuit designs for performance and space. Whether you're working on a simple inverter circuit or a complex digital system, the 74AHC1GU04W5-7 offers the performance and reliability you need.
For more information about the 74AHC1GU04W5-7, including detailed specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their customer support team.