EN
  • EN
  • DE

ADC12081CIVTX/NOPB

Part No ADC12081CIVTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -20°C ~ 75°C
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-TQFP (7x7)
Family Name ADC12081
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC12081CIVTX, ADC12081CIVTX-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859930-ADC12081CIVTX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC12081CIVTX/NOPB CAD Model

Description

The ADC12081CIVTX/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments. This precision ADC is designed to meet the rigorous demands of a wide array of applications, including industrial automation, medical devices, and communication systems, where accurate and reliable digital representation of analog signals is critical.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog to digital conversion process, allowing for precise measurement of input signals.
  • Sampling Rate: The ADC offers a high-speed sampling rate, ensuring that rapidly changing signals are captured accurately for real-time processing.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC12081CIVTX/NOPB minimizes power draw, making it ideal for battery-powered or energy-sensitive applications.
  • Single Supply Operation: The device operates from a single power supply, simplifying the power supply design and reducing the overall system complexity.
  • Interface: It features a user-friendly interface that allows for easy integration with microcontrollers and digital signal processors.
  • Package: The ADC comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the ADC12081CIVTX/NOPB makes it an excellent choice for a broad range of applications. Its precision and speed are particularly beneficial in:

  • Industrial control systems
  • Data acquisition systems
  • Medical monitoring devices
  • Communication infrastructure
  • Portable instrumentation

Quality and Reliability

As with all Texas Instruments products, the ADC12081CIVTX/NOPB is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. The device is also lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Ordering Information

The ADC12081CIVTX/NOPB is available for order with the NOPB (No Lead (Pb)) suffix, indicating that the product is part of Texas Instruments' green initiative and is free of lead and other environmentally harmful substances.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess