EN
  • EN
  • DE

SCA1000-D01FA

Part No SCA1000-D01FA
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Accelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Win Source Part Number 188818-SCA1000-D01FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA1000-D01FA CAD Model

Description

The SCA1000-D01FA is a single-axis inclinometer manufactured by Murata Electronics North America. It's designed to measure inclination or tilt angle with high accuracy and reliability. This inclinometer utilizes a capacitive sensing element, making it robust and resistant to vibrations and shocks. It's commonly used in applications requiring precise angle measurement in various environments.

Applications

  • Construction and Leveling Equipment: Used in laser levels, graders, and other construction equipment to ensure accurate leveling and alignment.
  • Industrial Machinery: Employed in machine tools, robotics, and automation systems for precise angle control and monitoring.
  • Automotive: Used in vehicle suspension systems, electronic stability control (ESC) systems, and headlight leveling.
  • Medical Equipment: Integrated into medical imaging devices and patient positioning systems for precise angle adjustments.
  • Geotechnical Monitoring: Used in monitoring slope stability, structural deformation, and landslide detection.

Features

  • Single-Axis Measurement: Measures inclination or tilt angle along a single axis.
  • High Accuracy: Provides precise angle measurement with minimal error.
  • Robust Design: Resistant to vibrations, shocks, and harsh environmental conditions.
  • Capacitive Sensing Element: Utilizes a reliable capacitive sensing element for accurate angle detection.
  • Analog Output: Provides an analog voltage output proportional to the measured angle.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Compact Size: Small footprint for easy integration into various systems.

Benefits

  • Accurate Angle Measurement: Ensures precise and reliable angle readings for critical applications.
  • Robust Performance: Withstands harsh environmental conditions and mechanical stress.
  • Easy Integration: Simple analog output and compact size facilitate easy integration into existing systems.
  • Low Power Consumption: Extends battery life in portable and battery-powered devices.
  • Improved System Performance: Enhances the accuracy and stability of various systems requiring angle measurement.

Additional Details

The SCA1000-D01FA typically operates within a specified voltage range (e.g., 5V). The output voltage varies linearly with the inclination angle. Key specifications include the measurement range (e.g., ±30 degrees), accuracy (e.g., ±0.1 degrees), and operating temperature range. It is crucial to consult the datasheet for detailed electrical and mechanical specifications. The device often requires signal conditioning circuitry to optimize the output signal for specific applications.

You May Also Be Interested in

NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess