EN
  • EN
  • DE

ADC1175-50

Part No ADC1175-50
Manufacturer Texas Instruments
Catalog Hard To Find
Description ADC1175-50 8-Bit, 50 MSPS, 125 mW A/D Converternull
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139757-ADC1175-50
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1175-50 CAD Model

Description

The ADC1175-50 is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This ADC is designed to operate at a sampling rate of up to 50 MSPS (Mega Samples Per Second), making it an ideal choice for a wide range of applications that require high-speed data acquisition, such as digital imaging, communication systems, and medical instrumentation.

Key Features

  • High-Speed Performance: The ADC1175-50 offers a rapid sampling rate of 50 MSPS, allowing for the capture of high-frequency signals without sacrificing accuracy or detail.
  • Resolution: With an 8-bit resolution, this ADC provides a fine quantization level, ensuring that the digital representation of the analog input is precise and detailed.
  • Low Power Consumption: Designed for efficiency, the ADC1175-50 maintains low power usage, which is crucial for portable and battery-powered applications.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying the power design in systems and reducing power-related design complexities.
  • Easy Interface: The ADC1175-50 features a parallel I/O interface that is compatible with many DSP and microcontroller interfaces, facilitating easy integration into system designs.
  • Differential Input: The differential input structure provides improved noise immunity, which is essential for maintaining signal integrity in noisy environments.

Applications

The ADC1175-50's versatility allows it to be used in various applications, including:

  • Communications (e.g., IF sampling receivers)
  • Digital imaging systems (e.g., scanners, digital cameras)
  • Medical imaging (e.g., ultrasound, CT scanners)
  • Test and measurement equipment
  • Video digitization

With its robust feature set and high-speed capabilities, the ADC1175-50 from Texas Instruments is a reliable and efficient solution for designers looking to enhance their systems with fast and accurate analog-to-digital conversion.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4361 $57.1805
11+ $9.3835 $103.2185
17+ $9.0903 $154.5351
23+ $8.7970 $202.3310
30+ $8.5038 $255.1140
40+ $7.6241 $304.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess