EN
  • EN
  • DE

ADC1061CIWMXNOPB

Part No ADC1061CIWMXNOPB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Number of Pins 20
RoHS Compliant
Win Source Part Number 1168682-ADC1061CIWMXNOPB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1061CIWMXNOPB CAD Model

Description

Product Overview: ADC1061CIWMXNOPB

The ADC1061CIWMXNOPB is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Texas Instruments, a leader in semiconductor solutions. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: The ADC1061CIWMXNOPB offers a 10-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: With a high-speed sampling rate, this ADC can process a large number of samples per second, making it suitable for high-frequency signal applications.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Input Voltage Range: The device supports a flexible input voltage range, accommodating various signal levels for diverse application needs.
  • Interface: The ADC1061CIWMXNOPB features a user-friendly digital interface for easy integration with microcontrollers and digital systems.
  • Digital Error Correction: This ADC incorporates digital error correction techniques to enhance accuracy and reduce data conversion errors.

Applications

  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Control and Automation
  • Communication Systems
  • Battery-Powered Devices

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The ADC1061CIWMXNOPB is no exception, as it is built to meet the highest industry standards. It undergoes rigorous testing to ensure it performs under various conditions and is resilient against common electrical disturbances.

Easy Integration

The ADC1061CIWMXNOPB is available in a compact package, making it easy to integrate into existing designs without requiring significant board space. Its compatibility with various microcontrollers and digital interfaces ensures a smooth design-in process, reducing time-to-market for products that incorporate this advanced ADC.

Whether you're developing a sophisticated medical device or an industrial automation system, the ADC1061CIWMXNOPB from Texas Instruments provides the accuracy, speed, and reliability you need to deliver top-notch performance.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Linear Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6818 $62.7272
8+ $12.8672 $102.9376
13+ $12.4651 $162.0463
17+ $12.0630 $205.0710
22+ $11.6609 $256.5398
29+ $10.4546 $303.1834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 846 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess