EN
  • EN
  • DE

ADC104S101CIMM/NOPB

Part No ADC104S101CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 4CH 1MSPS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 10
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 767736-ADC104S101CIMM/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC104S101
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC104S101CIMM/NOPB CAD Model

Description

The ADC104S101CIMM/NOPB is a high-performance, low-power, 4-channel, 10-bit analog-to-digital converter (ADC) offered by Texas Instruments. This device is designed to operate with a single power supply ranging from 2.7V to 5.25V, making it suitable for a wide array of applications including battery-operated equipment, data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: The ADC104S101CIMM/NOPB boasts a 10-bit resolution, providing precise digital representations of analog signals.
  • Channels: It features four multiplexed channels, allowing for the simultaneous sampling of multiple analog inputs.
  • Sampling Rate: With a maximum sampling rate of 200 KSPS (kilo samples per second), this ADC is capable of converting analog input signals with high speed and efficiency.
  • Interface: The device supports an SPI (Serial Peripheral Interface) compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Consumption: It is optimized for low power consumption, drawing minimal current in both active and power-down modes, which is ideal for portable and power-sensitive applications.
  • Package: The ADC104S101CIMM/NOPB comes in a VSSOP (Very-Thin Shrink Small Outline No-Lead) package, which is known for its compact footprint and high reliability.
  • Lead-Free and RoHS Compliant: This product is provided in a lead-free package and is compliant with RoHS (Restriction of Hazardous Substances) regulations, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The versatility of the ADC104S101CIMM/NOPB allows it to be used in a wide range of applications. Some of the typical applications include:

  • Portable Devices
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Control
  • Test and Measurement Equipment

Conclusion

The ADC104S101CIMM/NOPB from Texas Instruments stands out as a robust and reliable ADC solution that combines performance, efficiency, and versatility. Its low-power operation, high-speed sampling, and multiple channel inputs make it an excellent choice for designers looking to enhance the analog-to-digital conversion capabilities of their systems while maintaining a compact and energy-efficient design.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2662 $51.3310
12+ $8.4236 $101.0832
19+ $8.1603 $155.0457
26+ $7.8971 $205.3246
33+ $7.6339 $251.9187
44+ $6.8442 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess