Product Overview: TMS470AV3388IPZQQ1
The TMS470AV3388IPZQQ1 is a high-performance microcontroller unit (MCU) crafted by Texas Instruments, renowned for its robust design and versatile applications. This advanced MCU is part of the TMS470 series, which is designed to meet the rigorous demands of automotive and industrial control systems.
Key Features
- Core: The TMS470AV3388IPZQQ1 is equipped with an ARM7TDMI-S core, which operates at a speed of up to 55 MHz, providing a balance of power efficiency and processing capability.
- Memory: It comes with 512KB of flash memory and 64KB of RAM, allowing for ample space for complex program code and data storage.
- Timers and Communication Interfaces: This MCU includes a rich set of peripherals, such as multiple 32-bit timers, a CAN module for communication within automotive networks, and a variety of serial communication interfaces like UART, SPI, and I2C.
- Analog-to-Digital Converter (ADC): It features a 10-bit ADC with up to 24 channels, enabling precise conversion of analog signals to digital data for processing.
- Operating Temperature: Designed to withstand harsh environments, it operates within a temperature range of -40°C to 125°C.
- Package: The MCU comes in a LQFP (Low Profile Quad Flat Package) with 144 pins, providing a compact footprint for space-constrained applications.
Applications
The TMS470AV3388IPZQQ1 is ideally suited for a range of applications where reliability and performance are paramount. It is commonly used in:
- Automotive control systems such as engine management, transmission control, and body electronics.
- Industrial automation, including motor control, process control, and monitoring systems.
- Robotic systems where precise control and sensor integration are necessary.
Quality and Support
Texas Instruments provides extensive support for the TMS470AV3388IPZQQ1, including technical documentation, development tools, and software libraries to facilitate rapid development and deployment. Moreover, as a product designed for critical systems, it meets stringent quality and reliability standards, ensuring performance in the most demanding conditions.