EN
  • EN
  • DE

ADC10158CIN

Part No ADC10158CIN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC10154/ADC10158 10-Bit Plus Sign 4 s ADCs with 4 or 8-Channel MUX,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139706-ADC10158CIN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC10158CIN CAD Model

Description

The ADC10158CIN is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Texas Instruments, renowned for its exceptional accuracy and reliability in critical applications. This device is designed to meet the demanding specifications of industrial, medical, and communication systems, offering a perfect blend of speed and precision.

Key Features

  • Resolution: The ADC10158CIN boasts a 10-bit resolution, providing fine granularity in analog signal conversion and ensuring detailed and accurate digital output.
  • Sampling Rate: With a high-speed sampling rate, this ADC is capable of converting analog inputs to digital outputs efficiently, making it suitable for high-frequency signal processing.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADC10158CIN maintains a low power profile, reducing the overall power consumption of the system it's integrated into.
  • Interface: The device offers a flexible digital interface, allowing for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Package: Encased in a robust package, the ADC10158CIN ensures durability and long-term performance stability, even in harsh environmental conditions.

Applications

The ADC10158CIN is versatile and can be utilized across a wide range of applications. Its precision and speed make it ideal for:

  • Data acquisition systems
  • Medical instrumentation
  • Communication systems
  • Industrial control systems
  • Portable devices

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the ADC10158CIN. Customers can access a wealth of resources, including application notes, reference designs, and product documentation, to facilitate the integration and use of this ADC in their projects.

Conclusion

In conclusion, the ADC10158CIN from Texas Instruments represents a reliable and efficient solution for converting analog signals to digital data with high precision. Its low power consumption, high-speed operation, and robust packaging make it an excellent choice for a multitude of applications where accuracy and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess