Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 25k
Number of Inputs 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6V
Supply Voltage , Digital 4.5V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Mounting Style Through Hole
Family Part Number ADC0844
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1139651-ADC0844CCJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0844CCJ CAD Model

Description

Product Overview: ADC0844CCJ from Texas Instruments

The ADC0844CCJ is a high-performance, 8-bit analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is designed to meet the demanding requirements of complex digital systems, providing fast and accurate data conversion from analog signals to digital form.

The ADC0844CCJ features an 8-bit resolution, which means it can represent analog input signals in one of 256 discrete levels, offering a fine granularity that is suitable for a wide range of applications including data acquisition systems, instrumentation, and control systems. Its compact, monolithic chip design integrates all the functions needed for conversion, including the comparator, successive approximation register (SAR), and digital error correction, ensuring high reliability and ease of integration into various electronic systems.

This ADC operates on a single +5V power supply, making it compatible with many standard digital systems and simplifying power management in complex circuits. The low power consumption of the ADC0844CCJ is an advantage for portable and battery-powered applications, where power efficiency is critical.

The ADC0844CCJ boasts a fast conversion time, allowing for quick data processing and real-time system responses. This is particularly beneficial in applications where timing is crucial, such as in process control and interactive devices. The device's high-speed data interface enables seamless communication with microprocessors and digital signal processors, facilitating easy integration into digital systems.

Furthermore, the ADC0844CCJ is equipped with multiple analog input channels, giving designers the flexibility to monitor several analog signals simultaneously. This multi-channel capability is essential for applications that require monitoring of various sensors or input sources at once.

With its robust design, the ADC0844CCJ from Texas Instruments is a reliable and efficient choice for designers seeking to bridge the gap between the analog and digital worlds. Its combination of high resolution, low power consumption, fast conversion rates, and multi-channel input makes it a versatile and indispensable component in a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26313FBZ
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
ECAD model for ISL267440IHZ-T7A
National Semiconductor (TI)
IC ADC 8BIT PIPELINED 128HLQFP
Lowest to $265.1039
ECAD model for ADC081000CIYB/NOPB
Analog Devices Inc.
IC ADC 12BIT SAR 28TSSOP
Need more? Email Us
ECAD model for AD7934BRUZ-6REEL7
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Harris Corporation
6-BIT, 140 MSPS, FLASH ADC
Need more? Email Us
ECAD model for HI1866JCQ
Analog Devices Inc.
CMOS 8-BIT ADC WITH T/H - DUAL M
Need more? Email Us
ECAD model for 5962-88650012A
Harris Corporation
14-BIT, 5 MSPS A/D CONVERTER
Need more? Email Us
ECAD model for HI5905IN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention