EN
  • EN
  • DE

ADC0820CCWMX

Part No ADC0820CCWMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ADC082
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC0820CCWMXTR, ADC0820CCWMXCT, ADC0820CCWMXDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859912-ADC0820CCWMX
Ultra Librarian 3D Model Ultra Librarian ADC0820CCWMX CAD Model

Description

Product Overview: Texas Instruments ADC0820CCWMX

The ADC0820CCWMX is a high-performance 8-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This ADC is designed to provide fast, accurate data conversion from analog signals to digital form, making it an ideal choice for a wide range of applications, including data acquisition systems, instrumentation, and control processes.

Key Features and Benefits

  • High-Speed Conversion: The ADC0820CCWMX offers a fast conversion rate, which is essential for real-time processing and high-speed systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC is suitable for battery-powered devices and other applications where power conservation is critical.
  • Wide Operating Voltage Range: It operates over a broad voltage range, providing flexibility in various system designs and ensuring compatibility with both 5V and 3.3V logic levels.
  • Easy Interface: The device includes a simple digital interface that can be easily connected to microcontrollers and digital processors, facilitating straightforward integration into existing systems.
  • Compact Packaging: The ADC0820CCWMX comes in a small-outline package, which is highly beneficial for space-constrained applications.

Applications

The versatility of the ADC0820CCWMX allows it to be used in a multitude of applications, such as:

  • Portable instrumentation and measurement equipment
  • Data acquisition systems
  • Industrial control and automation
  • Medical devices and health monitoring systems
  • Communication systems

Technical Specifications

Some of the technical specifications that distinguish the ADC0820CCWMX include:

  • Resolution: 8 bits
  • Sampling Rate: High-speed
  • Analog Input Type: Single-ended
  • Operating Temperature Range: Specified for a broad range of temperatures
  • Package / Case: SOIC-20

Overall, the Texas Instruments ADC0820CCWMX is a reliable and efficient solution for converting analog signals to digital data with precision and speed. Its compact size, ease of use, and low power consumption make it an excellent choice for designers and engineers looking to enhance their digital systems with high-quality data acquisition capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4642 $51.0620
265+ $0.3809 $100.9385
410+ $0.3690 $151.2900
565+ $0.3571 $201.7615
725+ $0.3452 $250.2700
970+ $0.3095 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess