EN
  • EN
  • DE

ADC081S101CISDX/NOPB

Part No ADC081S101CISDX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 8BIT 1MSPS 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 6-WSON (2.2x2.5)
Win Source Part Number 1014005-ADC081S101CISDX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC081S101CISDX/NOPB CAD Model

Description

Product Overview: ADC081S101CISDX/NOPB

The ADC081S101CISDX/NOPB is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed for high-speed, low-power data acquisition systems. This component is part of the ADC08xS101 family, which is known for its exceptional balance between speed and power efficiency, making it an ideal choice for a wide range of applications, including portable devices, medical instruments, and data acquisition systems.

Key Features

  • High-Speed Conversion: With a sampling rate of up to 1 MSPS (Mega-Samples Per Second), this ADC provides rapid data acquisition, enabling real-time processing for time-critical applications.
  • Low Power Consumption: The ADC081S101CISDX/NOPB is designed for power-sensitive applications, with a typical power consumption of only 1.25 mW at the full sampling rate, which decreases at lower speeds.
  • Single Supply Operation: It operates from a single 2.7V to 5.25V power supply, simplifying the power design of the system it is integrated into.
  • Easy Interface: The device features a simple, SPI-compatible serial interface that can be easily connected to microcontrollers and digital signal processors (DSPs).
  • Small Package: The ADC comes in a small, surface-mountable package, which is highly beneficial for space-constrained applications.

Applications

  • Portable Devices
  • Medical Instruments
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Communication Systems

Quality and Reliability

The ADC081S101CISDX/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability. It is available in a lead-free, green package, reflecting TI's commitment to environmental sustainability. The device is also characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges.

Whether you're designing a sophisticated medical device or a compact consumer electronic product, the ADC081S101CISDX/NOPB offers a blend of speed, power efficiency, and reliability that can help you achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess