EN
  • EN
  • DE

ADC081000CIYB

Part No ADC081000CIYB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 128HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 128-HLQFP (20x20)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 128-LQFP Exposed Pad
Case / Package 128-HLQFP (20x20)
Family Name ADC0810
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C1
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859909-ADC081000CIYB
Ultra Librarian 3D Model Ultra Librarian ADC081000CIYB CAD Model

Description

Product Overview: ADC081000CIYB by Texas Instruments

The ADC081000CIYB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) designed by Texas Instruments. This cutting-edge component is engineered to deliver exceptional speed and accuracy for a wide array of applications, including telecommunications, radar systems, test equipment, and imaging systems. The ADC081000CIYB operates at a remarkable sample rate of up to 1 GSPS (Giga-Samples Per Second), enabling the digitization of high-frequency signals with excellent fidelity.

One of the standout features of this ADC is its innovative architecture, which employs a fully differential, pipeline design. This design ensures reduced distortion and noise, resulting in cleaner, more precise digital outputs. The ADC081000CIYB also boasts an onboard track-and-hold circuit, which provides consistent performance over a wide input frequency range.

The device comes in a compact, 64-pin surface-mount package, making it suitable for space-constrained applications. The ADC081000CIYB operates over an industrial temperature range and includes features like a selectable input range and an adjustable sample clock. This flexibility allows designers to tailor the performance of the ADC to meet the specific needs of their application.

With its low power consumption, the ADC081000CIYB is ideal for portable and battery-powered devices, where energy efficiency is crucial. Additionally, the ADC incorporates a power-down feature that further reduces power usage when the device is not in active conversion mode.

Texas Instruments provides comprehensive support for the ADC081000CIYB, including detailed datasheets, reference designs, and evaluation modules. This support helps to streamline the design process, enabling faster time-to-market for products incorporating this advanced ADC. Whether for high-speed data acquisition, signal processing, or any application requiring rapid and accurate analog-to-digital conversion, the ADC081000CIYB from Texas Instruments is a reliable and versatile choice.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $236.6999 $236.6999
2+ $212.2137 $424.4274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 763 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess