EN
  • EN
  • DE

TEA1733P/N1,112

Part No TEA1733P/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology 66.5kHz 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series GreenChip™
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 20.6 V
Supply Voltage - Operating 12V ~ 30V
Duty Cycle 72%
Frequency - Switching 66.5kHz
Power (Watts) 75 W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Mounting Type Through Hole
Base Product Number TEA173
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPTEA1733P/N1,112,2156-TEA1733P/N1112-NX,935291859112
Standard Package 50
Win Source Part Number 970614-TEA1733P/N1,112
Ultra Librarian 3D Model Ultra Librarian TEA1733P/N1,112 CAD Model

Description

Product Overview: TEA1733P/N1,112

The TEA1733P/N1,112 is a high-performance, green Switched Mode Power Supply (SMPS) controller IC designed by NXP Semiconductors. This innovative component is engineered to offer an energy-efficient solution for low-power applications, particularly in the realm of power adapters and standby power supplies. The TEA1733P/N1,112 integrates multiple features that make it a versatile and robust choice for designers seeking to enhance the reliability and efficiency of their power supply systems.

Key Features

  • Low Standby Power: The TEA1733P/N1,112 is optimized for low standby power consumption, which is essential for meeting energy-saving regulations and reducing the environmental impact of electronic devices.
  • High Efficiency: With its green-mode operation, the IC ensures high efficiency at all power levels, which is crucial for reducing heat generation and improving the longevity of the end product.
  • Integrated Protections: The device includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), safeguarding the power supply and the connected load from potential damage.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1733P/N1,112 employs frequency modulation, making it suitable for applications sensitive to noise.
  • Valley Switching: The valley switching technique used by the IC ensures efficient switching and further contributes to the overall energy efficiency of the power supply.

Applications

The TEA1733P/N1,112 is ideal for a wide range of applications, including but not limited to:

  • Notebook adapters
  • Standby and auxiliary power supplies
  • Consumer electronics
  • Set-top boxes
  • Small office/home office (SOHO) equipment

Technical Specifications

The device is housed in a DIP8 package, which allows for easy integration into various circuit designs. It operates over a wide supply voltage range and has a built-in high-voltage startup source for quick and efficient startup. Its current-mode control provides excellent load regulation and a fast transient response.

With the TEA1733P/N1,112, NXP Semiconductors offers a compact, energy-efficient, and reliable solution for modern power supply designs, supporting the industry's move towards greener and more sustainable electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess