EN
  • EN
  • DE

TLC8044CFN

Part No TLC8044CFN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG CIRCUIT, 1 FUNC, PQCC68 / Bit Analog to Digital Converter Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342265-TLC8044CFN
Ultra Librarian 3D Model Ultra Librarian TLC8044CFN CAD Model

Description

The Texas Instruments TLC8044CFN is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and stability. It is designed to meet the rigorous demands of industrial, medical, and scientific applications where reliable and precise data acquisition is paramount.

Key Features

  • Resolution: The TLC8044CFN boasts a 8-bit resolution, providing fine detail in the analog signal conversion process, ensuring that even small changes in the input signal are accurately represented in the digital output.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, making it suitable for dynamic systems that require quick data processing.
  • Input Range: The flexible input range allows for a broad spectrum of analog signals to be accurately digitized, making this device highly versatile in various application contexts.
  • Interface: The device includes a user-friendly digital interface that ensures seamless integration with microcontrollers and digital signal processors, simplifying system design and implementation.
  • Power Consumption: The TLC8044CFN is designed for low power consumption, making it ideal for battery-operated devices or energy-sensitive applications where power efficiency is crucial.
  • Package: Encased in a robust package, the TLC8044CFN is built to withstand challenging environmental conditions, ensuring reliable performance over a wide temperature range.

Applications

The TLC8044CFN is a versatile ADC that can be used in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Laboratory equipment
  • Environmental monitoring

Conclusion

In conclusion, the Texas Instruments TLC8044CFN is a top-tier ADC that offers high accuracy, fast sampling rates, and low power consumption. Its robust design and easy interfacing make it an excellent choice for professionals seeking a reliable solution for precision data conversion. Whether for industrial automation, medical diagnostics, or scientific research, the TLC8044CFN stands out as a component that can elevate the performance and efficiency of your electronic systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess