EN
  • EN
  • DE

78SR108HC

Part No 78SR108HC
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 1.5 AMP POSITIVE STEP-DOWN INTEGRATED SWITCHING REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series 78SR100
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 14.5V
Voltage Input MAX 30V
Voltage - Output 1 8V
Current - Output (Maximum) 1.5A
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
Package 3-SIP Module
Size 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Win Source Part Number 1133738-78SR108HC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 78SR108
Introduction Date February 01, 2006
Country of Origin Mexico, United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 78SR108HC CAD Model

Description

Introducing the 78SR108HC from Texas Instruments

The 78SR108HC is a state-of-the-art switching voltage regulator brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is a testament to Texas Instruments' commitment to delivering high-quality and efficient power management solutions tailored to meet the demands of modern electronic applications.

The 78SR108HC is part of the 78SR series of regulators that are known for their high efficiency and reliability. This particular model offers a fixed output voltage of 5V, which is essential for a wide range of digital and analog circuits. With an impressive input voltage range of 7V to 36V, the 78SR108HC can accommodate a variety of power sources, making it extremely versatile for use in multiple applications.

One of the key features of the 78SR108HC is its high efficiency, which can reach up to 95%. This not only reduces the amount of wasted energy but also minimizes the heat generated, thereby eliminating the need for additional heat sinking in most applications. This makes the 78SR108HC an excellent choice for space-constrained and power-sensitive designs where thermal management is a critical concern.

The 78SR108HC is designed with a robust thermal protection circuit, which ensures the device operates within safe temperature limits. Additionally, it comes with built-in overcurrent protection, which safeguards the regulator and the downstream components from damage due to excessive current conditions. Its compact size and high reliability make it suitable for industrial, commercial, and consumer applications where a stable and efficient power supply is required.

Installation and integration of the 78SR108HC are streamlined thanks to its through-hole mounting design, which is compatible with standard PCB layouts. The regulator's package is also designed to be compatible with other regulators in the 78 series, allowing for easy upgrades or replacements without the need for significant redesigns.

In conclusion, the 78SR108HC from Texas Instruments is an excellent choice for designers looking for a high-efficiency, reliable, and easy-to-use voltage regulator. Its advanced features and robust design ensure that it can meet the needs of a wide array of applications, providing a stable power supply in even the most demanding environments.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess