EN
  • EN
  • DE

78LO5A

Part No 78LO5A
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040832-78LO5A
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 78LO5A CAD Model

Description

Product Overview: Texas Instruments 78LO5A Voltage Regulator

The Texas Instruments 78LO5A is a highly reliable, fixed-voltage integrated circuit voltage regulator designed to offer local, on-card regulation. This linear voltage regulator can deliver a continuous output current of up to 100mA. The 78LO5A is part of the well-known 7805 voltage regulator family and provides a fixed output voltage of 5V, which is ideal for a wide range of electronic applications.

Key Features

  • Output Voltage: 5V fixed output with high accuracy.
  • Output Current: Capable of delivering up to 100mA of load current.
  • Thermal Overload Protection: Ensures the device remains protected under extreme operating conditions.
  • Short Circuit Protection: Provides robust protection against short circuits, enhancing the longevity and reliability of both the regulator and the electronic system.
  • Voltage Regulation: Excellent regulation against variations in line, load, and temperature.
  • Package: Available in a variety of packages suitable for different applications and mounting styles.

Applications

The 78LO5A is versatile and can be used in numerous applications, including:

  • Consumer Electronics
  • Computer Systems
  • Industrial Controls
  • Power Supplies
  • Automotive Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 78LO5A is no exception. It is designed to meet the stringent requirements of the most demanding applications. With its built-in protection features and stable output, the 78LO5A from Texas Instruments is an excellent choice for designers looking for a dependable voltage regulation solution.

Additional Information

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product guides. The 78LO5A is RoHS compliant and is supported by Texas Instruments' comprehensive technical support.

You May Also Be Interested in

Dell
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess