EN
  • EN
  • DE

TS494CD

Part No TS494CD
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description Voltage Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381489-TS494CD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS494CD CAD Model

Description

The TS494CD is a monolithic integrated circuit designed for use in pulse-width modulation (PWM) control circuitry. It is a versatile device suitable for a wide range of applications requiring precise control of output voltage or current. This integrated circuit incorporates all the necessary building blocks for a complete PWM control system on a single chip, minimizing the need for external components.

Applications:

  • Switching Power Supplies: Used in voltage regulators and DC-DC converters.
  • Uninterruptible Power Supplies (UPS): Provides controlled output during power outages.
  • Battery Chargers: Accurately controls the charging current and voltage.
  • Motor Speed Control: Allows for precise adjustment of motor speed.
  • Lighting Control: Used in dimming circuits for LED and fluorescent lighting.

Features:

  • Complete PWM Control Circuitry: Includes all necessary components for PWM control.
  • On-Chip Oscillator: Provides a stable clock signal for PWM operation.
  • Voltage Reference: Integrated precision voltage reference for accurate control.
  • Error Amplifier: Allows for feedback control to maintain desired output.
  • Current Limiting: Protects the circuit from overcurrent conditions.
  • Adjustable Dead-Time Control: Optimizes performance for different load conditions.

Benefits:

  • Simplified Design: Reduces the number of external components required.
  • Improved Efficiency: PWM control allows for efficient power conversion.
  • Precise Control: Integrated voltage reference and error amplifier provide accurate output.
  • Enhanced Reliability: Current limiting and other protection features increase reliability.
  • Versatile Application: Suitable for a wide range of power control applications.

Technical Specifications:

The TS494CD typically operates with an input voltage range of 7V to 40V. It features an adjustable oscillator frequency and a built-in soft-start function to minimize stress on components during startup. The output stage is capable of driving a variety of loads. Detailed specifications, including switching frequency, duty cycle range, and temperature operating range, can be found in the device datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess