Products specifications

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 7V
Voltage - Input (Maximum) 15V
Voltage - Output 1 3.3V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 82%
Mounting Style Through Hole, Right Angle
Manufacturer Package 3-SIP Module
Parts Dimension 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Family Part Number 78HT233
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1133707-78HT233HC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78HT233HC CAD Model

Description

The 78HT233HC is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor design and production. This particular model is part of Texas Instruments' extensive range of power management solutions and is specifically engineered to meet the rigorous demands of modern electronic applications.

Key Features

  • High Efficiency: The 78HT233HC is optimized for high efficiency, which is crucial for minimizing heat generation and power loss, thereby extending the life of electronic products.
  • Voltage Regulation: This device provides stable voltage regulation, ensuring consistent performance and reliability for sensitive electronic components that require precise power delivery.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various applications and compatible with multiple power sources.
  • Thermal Protection: The 78HT233HC is equipped with thermal protection features to prevent overheating, safeguarding the IC and the device it powers.
  • Low Dropout: It has a low dropout voltage, which enhances its efficiency and allows operation at lower input voltages relative to the output.

Applications

The versatility of the 78HT233HC makes it suitable for a wide array of applications. It is commonly used in:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Devices
  • Industrial Systems
  • Automotive Technologies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 78HT233HC is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by consumers and professionals alike. With Texas Instruments' expertise in power management integrated circuits, users can trust the 78HT233HC to deliver exceptional performance and durability.

You May Also Be Interested in

Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 99W / Isolated Module DC DC Converter 1 Output 3.3V 30A 18V - 75V Input
Need more? Email Us
ECAD model for UWE-3.3/30-Q48N-C
Texas Instruments
CONV DC-DC MINI 1W 3KVDC ISOL / Module DC-DC 5VIN 1-OUT 12V 0.083A 1W 4-Pin SIP Module Tray
Lowest to €24.4116
ECAD model for DCH010512SN7
XP Power
SINGLE O/P, DC-HV DC PCB MOUNT, / Module DC-DC 1-OUT 0V to 1KV 0.01A 10W 8-Pin
Need more? Email Us
ECAD model for FS10-12
Murata Power Solutions Inc.
CONV DC/DC 3W 48VIN 12VOUT SIP / Module DC-DC 48VIN 2-OUT 12V/-12V 0.032A/-0.032A 3W 7-Pin SIP
Need more? Email Us
ECAD model for NDH4812SC
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Need more? Email Us
ECAD model for MGS32412
Bel Power Solutions
DC/DC CONVERTER 0.7-5.5V / Module DC-DC 1-OUT 0.7V to 5.5V 10A 11-Pin SIP Module
Need more? Email Us
ECAD model for DP8110G-T100
Bel Power Solutions
DC/DC CONVERTER / Module DC-DC 110VIN 3-OUT 5.1V/24V/24V 12A/1.25A/1.25A 121W 15-Pin
Need more? Email Us
ECAD model for HP3060-9RG
Artesyn Embedded Technologies
CONV DC/DC 3.3V OUT 75W ACTIVEHI / Module DC-DC 48VIN 1-OUT 3.3V 15A 50W 9-Pin
Need more? Email Us
ECAD model for BXB75-48S3V3FHT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention