EN
  • EN
  • DE

7604301EA

Part No 7604301EA
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description 4-Bit Binary Full Adders With Fast Carry 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Binary Full Adder
Low Level Output Current 4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Pins 16
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1220193-7604301EA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7604301EA CAD Model

Description

The Texas Instruments 7604301EA is a high-performance integrated circuit designed to cater to a wide range of electronic applications. This precision-engineered component is part of Texas Instruments' extensive portfolio of semiconductor products known for their reliability, durability, and cutting-edge technology.

The 7604301EA is characterized by its exceptional functionality and versatility. It is commonly utilized in digital signal processing, control systems, and other demanding applications where accuracy and performance are critical. The device's compact footprint allows for efficient use of board space, making it a popular choice among engineers and designers working on space-constrained projects.

Key Features

  • High-speed performance for real-time processing applications
  • Low power consumption for energy-efficient designs
  • Robust thermal management for improved reliability
  • Easy integration with other components in complex systems
  • Support for a wide range of operating temperatures

Applications

The 7604301EA is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices

Quality and Support

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The 7604301EA is backed by Texas Instruments' comprehensive technical support and documentation, ensuring that customers can leverage the full potential of the device in their applications. With its combination of performance, quality, and support, the Texas Instruments 7604301EA is an excellent choice for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess