EN
  • EN
  • DE

74LVTH162244ZRDR

Part No 74LVTH162244ZRDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER NON-INVERT 3.6V 54BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-TFBGA
Supplier Device Package 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Family Part Number 74LVTH162244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133244-74LVTH162244ZRDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH162244ZRDR CAD Model

Description

Product Overview: 74LVTH162244ZRDR from Texas Instruments

The 74LVTH162244ZRDR is a high-performance, low-voltage 16-bit buffer and line driver designed for use in 3.3V systems. Manufactured by Texas Instruments, this device is part of their 74LVTH family, which is known for its robustness and compatibility with 5V systems. The 74LVTH162244ZRDR is specifically engineered to accommodate the stringent requirements of high-speed memory drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features:

  • Technology: The device is built using BiCMOS technology, which combines the speed of Bipolar with the low power consumption of CMOS circuits, providing a high-speed operation while maintaining low power dissipation.
  • Voltage Range: It operates at a nominal voltage of 3.3V, but can handle 5V tolerant inputs, which makes it suitable for interfacing with both 3.3V and 5V logic levels without the need for external components.
  • Drive Capability: The 74LVTH162244ZRDR offers high drive capability with 64 mA output drive at 3.3V, which is ideal for driving heavy loads with minimal signal degradation.
  • Speed: With a typical propagation delay time of just 3.8 ns, this device is capable of handling high-speed signals, ensuring minimal delay in data transmission.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs, which eliminate the need for external pull-up/pull-down resistors and help to maintain data integrity by preventing floating inputs.
  • Package: It is offered in a thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications.
  • RoHS Compliant: The product is compliant with the RoHS directive, which means it is manufactured with a focus on environmental safety and sustainability.

Applications:

The 74LVTH162244ZRDR is versatile and can be used in a wide range of applications, including:

  • High-speed data paths and buffering in servers and telecommunications
  • Signal distribution and transmission over long distances
  • Level shifting for interfacing different logic levels
  • Memory address driving in computers and high-end computing devices
  • Bus interface and extension in microprocessor and microcontroller based systems

In summary, the 74LVTH162244ZRDR from Texas Instruments is a reliable and efficient solution for system designers looking to improve signal integrity and drive capability in their high-speed digital systems. Its compatibility with both 3.3V and 5V systems, along with its high-speed performance, makes it an excellent choice for a variety of applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess