EN
  • EN
  • DE

74LVCH16240ADGGRG4

Part No 74LVCH16240ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133051-74LVCH16240ADGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH16240ADGGRG4 CAD Model

Description

Product Overview: 74LVCH16240ADGGRG4

The 74LVCH16240ADGGRG4 is a high-performance, low-voltage 16-bit inverting buffer/driver with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the LVCH family, which is known for its low-voltage operation and high-speed interface technology. The device is specifically tailored for driving heavily loaded capacitance lines or low-impedance backplanes with the high current and low voltage that modern systems require.

Key Features

  • Wide Operating Voltage Range: The 74LVCH16240ADGGRG4 is designed to operate from 1.65V to 3.6V, making it suitable for a variety of low-voltage applications.
  • High Drive: With its high drive capability, it can drive lines with high capacitance or low impedance, ensuring signal integrity in complex systems.
  • Bus Hold Data Inputs: The device includes bus hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Low Power Consumption: The IC features a low power consumption profile, which is critical for battery-operated and power-sensitive applications.
  • 3-State Outputs: The outputs can be put into a high impedance state, allowing for connection to a common bus without interference.

Applications

  • Server and telecom infrastructure
  • Networking equipment
  • Computing peripherals
  • Data storage systems
  • Industrial controls

Package and Quality

The 74LVCH16240ADGGRG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed the stringent requirements of the commercial and industrial markets.

Conclusion

In summary, the 74LVCH16240ADGGRG4 from Texas Instruments is a versatile, high-performance IC that addresses the needs of modern electronic systems requiring low-voltage operation, high-drive capability, and minimal power consumption. Its robust design and advanced features make it an excellent choice for a wide range of applications where reliable data transmission and buffering are critical.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess