EN
  • EN
  • DE

SMBJ400A-H

Part No SMBJ400A-H
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Bourns Inc.
Series SMBJ
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 400V
Voltage - Breakdown (Min) 447V
Voltage - Clamping (Max) @ Ipp 648V
Current - Peak Pulse (10/1000µs) 900mA
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB (DO-214AA)
Base Product Number SMBJ40
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301174-SMBJ400A-H
Ultra Librarian 3D Model Ultra Librarian SMBJ400A-H CAD Model

Description

The SMBJ400A-H is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Bourns, Inc. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). The 'A' suffix indicates a unidirectional configuration.

Applications

  • Power Supplies: Providing surge protection for AC/DC and DC/DC power supplies.
  • Telecommunications Equipment: Protecting telecom lines and equipment from lightning surges.
  • Industrial Control Systems: Safeguarding I/O interfaces and control circuitry in industrial environments.
  • Automotive Electronics: Protecting automotive control units (ECUs) and sensors from voltage transients.
  • Consumer Electronics: Protecting power inputs and data lines in TVs, set-top boxes, and other consumer devices.

Features

  • Unidirectional TVS Diode: Clamps voltage in one direction for optimized protection of DC circuits.
  • Surface Mount SMB Package: Compact SMB (DO-214AA) package for easy PCB assembly.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly responds to transient voltage events.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage surges.
  • Reduced Downtime: Minimizes equipment downtime and maintenance costs related to surge failures.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from electrical overstress.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic assets.
  • Simplified Design: Easy to integrate into new and existing designs due to its small size and surface-mount package.

Additional Details

The SMBJ400A-H has a standoff voltage of 400V. Its high surge capability and fast response time ensure effective protection against transient voltage events. The SMB package simplifies assembly and allows for efficient PCB layout. The device complies with RoHS standards, ensuring environmental friendliness. This part is often used where higher voltage protection is needed compared to lower voltage TVS diodes.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess