EN
  • EN
  • DE

74LVC2G07MDCKTEPG4

Part No 74LVC2G07MDCKTEPG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR DL NON-INV SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 24mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1009373-74LVC2G07MDCKTEPG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian 74LVC2G07MDCKTEPG4 CAD Model

Description

The Texas Instruments 74LVC2G07MDCKTEPG4 is a high-performance, dual non-inverting buffer with open-drain outputs. This integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. This makes the 74LVC2G07MDCKTEPG4 ideal for interfacing between different voltage domains in a mixed-voltage system.

Key Features:

  • Operating Voltage: The device operates at a voltage range of 1.65V to 5.5V, which allows for use in a variety of logic systems and is especially suitable for battery-operated applications.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, the 74LVC2G07MDCKTEPG4 is capable of high-speed operation, making it suitable for high-frequency signal processing applications.
  • Open-Drain Outputs: The open-drain outputs allow for wired-OR logic configurations and can be connected to higher voltages up to 5.5V, even when the device is operating at a lower supply voltage.
  • Low Power Consumption: The device has a very low static and dynamic power consumption, contributing to energy efficiency in end applications.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Compact Packaging: The device comes in an ultra-small SC-70 package, which is ideal for space-constrained applications.

Applications:

The 74LVC2G07MDCKTEPG4 is versatile and can be used in a wide range of applications, including:

  • Level shifting for multi-voltage systems
  • Signal buffering and isolation
  • Logic signal driving
  • Power management circuits
  • Computing and data storage systems
  • Portable and consumer electronics

Overall, the Texas Instruments 74LVC2G07MDCKTEPG4 is a reliable and efficient solution for designers looking to create interfaces between different logic levels or require a buffer with an open-drain output. Its compatibility with multiple voltage levels and low power consumption makes it an excellent choice for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess