EN
  • EN
  • DE

AD2S44-TM12B

Part No AD2S44-TM12B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONVERTER 14BIT 32BBDIP-H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features R/D Converter 14 b - Parallel 32-BBDIP-H
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 32-CDIP (0.900", 22.86mm)
Case / Package 32-BBDIP-H
Family Name AD2S44
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD2S44TM12B, AD2S44TM12B-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909312-AD2S44-TM12B
Ultra Librarian 3D Model Ultra Librarian AD2S44-TM12B CAD Model

Description

The AD2S44-TM12B, manufactured by Analog Devices Inc., is a state-of-the-art, high-performance 14-bit monolithic tracking resolver-to-digital converter that is specifically designed for precision motion control applications. This advanced component is ideal for industrial, automotive, and aerospace systems where accurate angular measurements or smooth rotational feedback is crucial.

Key Features:

  • High Resolution: The AD2S44-TM12B offers a fine 14-bit resolution, ensuring precise digital representation of the resolver's analog signal.
  • High Tracking Rate: With the ability to track rates up to 1024 rev/sec, this device can accurately follow high-speed rotations without signal degradation.
  • Dynamic Performance: The converter features dynamic performance, allowing for real-time tracking of the resolver's position even under rapidly changing conditions.
  • Self-Calibration: The built-in self-calibration circuitry minimizes the need for external adjustments, simplifying system design and maintenance.
  • Loss of Signal Detection: It includes a loss of signal detection feature, which provides a fail-safe indication if the resolver signal is lost or interrupted.

Applications:

  • Robotic arm positioning
  • Antenna positioning systems
  • Machine tool axis control
  • Electric vehicle motor control
  • Flight control systems

Technical Specifications:

Parameter Value
Resolution 14-bit
Tracking Rate Up to 1024 rev/sec
Supply Voltage ±15 V
Operating Temperature -40°C to +85°C
Package 44-Lead TQFP

The AD2S44-TM12B integrates seamlessly into a wide range of high-precision systems, offering a reliable and robust solution for angular position sensing. With its advanced features and reliable performance, the AD2S44-TM12B represents Analog Devices Inc.'s commitment to leading-edge technology and quality in the field of motion control and position sensing.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess