EN
  • EN
  • DE

74FCT162240CTPVCT

Part No 74FCT162240CTPVCT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-Bit Buffers/Line Drivers | IC BUFFER INVERT 5.5V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74FCT162240
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131394-74FCT162240CTPVCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT162240CTPVCT CAD Model

Description

The 74FCT162240CTPVCT is a high-performance, integrated circuit manufactured by Texas Instruments, renowned for its reliability and efficiency in digital systems. This particular component belongs to the FCT series, which is known for its fast CMOS technology, and is designed to meet the rigorous demands of high-speed data transmission and processing.

Key Features

  • Technology: The device is built on advanced CMOS (Complementary Metal-Oxide-Semiconductor) technology, ensuring low power dissipation and high noise immunity.
  • Speed: It boasts fast propagation delay times, which is crucial for applications requiring high-speed data handling.
  • Drive Capability: The 74FCT162240CTPVCT offers strong drive capability, with balanced output drive characteristics that ensure reduced line noise and stable data transmission.
  • Bi-Directional Interface: This IC features a 16-bit bi-directional data interface, allowing for flexible data flow in either direction.
  • Tri-State Outputs: The tri-state output capability allows for increased flexibility in bus-connected systems by enabling the output to be set to a high impedance state, effectively disconnecting it from the bus.

Applications

The versatility of the 74FCT162240CTPVCT makes it suitable for a wide range of applications. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition and processing units
  • Computer motherboards and memory modules
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The 74FCT162240CTPVCT is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. With Texas Instruments' reputation for excellence, customers can trust the 74FCT162240CTPVCT for their critical electronic designs.

Environmental Compliance

The 74FCT162240CTPVCT is compliant with various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications and adheres to global environmental regulations.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3072 $52.2880
95+ $1.0726 $101.8970
145+ $1.0390 $150.6550
200+ $1.0055 $201.1000
260+ $0.9720 $252.7200
345+ $0.8715 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess