EN
  • EN
  • DE

BQ7791500PWR

Part No BQ7791500PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name BQ7791500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50995-1, 296-50995-2, BQ7791500PWR-ND, 296-50995-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864547-BQ7791500PWR
Ultra Librarian 3D Model Ultra Librarian BQ7791500PWR CAD Model

Description

The BQ7791500PWR is a state-of-the-art battery protection device manufactured by Texas Instruments, designed to provide a robust solution for the management and safety of multi-cell lithium-ion battery packs. This advanced piece of technology is essential for maintaining the operational integrity and longevity of batteries in a wide range of applications, from electric vehicles to portable electronics.

Key Features

  • Voltage Protection: The BQ7791500PWR offers comprehensive overvoltage, undervoltage, and overcurrent protection, ensuring that each cell within the battery pack operates within its safe voltage range.
  • Multi-Cell Support: It supports a wide array of series-connected battery cells, making it a versatile choice for various battery configurations.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal quiescent current, thereby reducing the overall power drain from the battery pack.
  • Integrated FET Drive: Equipped with integrated FET drivers, it simplifies the design of external FETs for charge and discharge protection, streamlining the circuit design process.
  • High Accuracy: The BQ7791500PWR boasts high-accuracy voltage and current sensing, which is critical for precise battery management and extending the battery's life.

Applications

This protection IC is ideal for a range of applications that demand reliable and efficient battery protection, including:

  • Electric and hybrid electric vehicles
  • Power tools and garden tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Portable consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ7791500PWR is no exception. It is built to meet the highest industry standards, ensuring optimal performance and safety for your battery management needs. With the BQ7791500PWR, designers and engineers can confidently create battery protection systems that are both powerful and dependable.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9605 $50.9730
63+ $1.6086 $101.3418
97+ $1.5584 $151.1648
133+ $1.5081 $200.5773
172+ $1.4578 $250.7416
230+ $1.3070 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess