EN
  • EN
  • DE

BQ294704DSGT

Part No BQ294704DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LIION 8WSON / Overvoltage Protection Device Li-Ion -0.3V to 30V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 770353-BQ294704DSGT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2947
Introduction Date July 14, 2018
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ294704DSGT CAD Model

Description

The BQ294704DSGT is a cutting-edge battery protection device manufactured by Texas Instruments, designed specifically for single-cell lithium-ion or lithium-polymer battery packs. This high-precision integrated circuit (IC) provides an essential layer of safety, ensuring that the battery operates within safe voltage limits to prevent overcharge conditions, which can lead to battery damage or failure.

Key Features

  • Voltage Protection: The device offers a precise overvoltage protection function, which is critical for maintaining the longevity and reliability of the battery. It ensures that the battery voltage does not exceed a specific threshold, which can be programmed based on the requirements of the application.
  • Compact Design: The BQ294704DSGT comes in a small, lead-free DSGT package, making it ideal for space-constrained applications. Its compact size allows it to be easily integrated into portable electronic devices without significantly increasing their size or weight.
  • High Accuracy: Texas Instruments has engineered this device to provide high-accuracy voltage detection, which is vital for advanced battery management systems. This level of precision helps in extending the battery's life and enhances the overall safety of the device it powers.
  • Low Power Consumption: The IC is designed to have a minimal impact on the battery's energy, consuming very low quiescent current. This feature is particularly important for battery-powered devices, as it helps in preserving the charge and ensuring longer operation times between charges.

Applications

The BQ294704DSGT is suitable for a wide range of applications that require reliable battery protection. It is commonly used in:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Electronic books
  • Personal digital assistants (PDAs)
  • Other portable electronic devices

With its combination of precision, reliability, and compactness, the BQ294704DSGT from Texas Instruments represents a superior choice for designers looking to enhance the safety and performance of their battery-powered products.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6699 $50.2425
185+ $0.5497 $101.6945
285+ $0.5325 $151.7625
390+ $0.5154 $201.0060
505+ $0.4982 $251.5910
675+ $0.4466 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess