EN
  • EN
  • DE

74BCT244PC

Part No 74BCT244PC
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1161799-74BCT244PC
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74BCT244PC CAD Model

Description

The 74BCT244PC is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver reliable and efficient performance in a wide range of digital applications. This integrated circuit is part of the 74BCT family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) environments.

Key Features

  • Octal Buffers: The device features eight buffers which can be used to increase the drive strength of a signal or to isolate the input from the output, enhancing signal integrity and preventing loading issues.
  • Bi-Directional Operation: Each buffer can be used in either direction, providing flexibility in signal routing and making the device suitable for a variety of bus-oriented applications.
  • Three-State Outputs: The 74BCT244PC comes with three-state outputs which can be set to a high impedance state. This feature allows for multiple devices to be connected to the same output lines without interference, facilitating bus sharing and multiplexing.
  • High Drive Capability: The device is capable of driving heavy loads with a high current output capability, ensuring signals are transmitted clearly and effectively even over long distances or through capacitive loads.
  • Low Power Consumption: Despite its high drive capabilities, the 74BCT244PC is designed for low power consumption, making it ideal for power-sensitive applications.

Applications

The versatility of the 74BCT244PC makes it suitable for a wide array of applications, including:

  • Bus Interface Buffers
  • Signal Boosting for Long Lines
  • Memory Address Drivers
  • Data Transmission Systems
  • Input/Output Port Expansion
  • Microprocessor or Microcontroller Interfacing

Quality and Reliability

As with all Texas Instruments products, the 74BCT244PC is manufactured to the highest quality standards, ensuring high reliability and performance in even the most demanding conditions. It is available in a standard DIP (Dual In-line Package), making it easy to integrate into existing designs.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Amd
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess