EN
  • EN
  • DE

MAX4201EUK+

Part No MAX4201EUK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703646-MAX4201EUK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4201EUK+ CAD Model

Description

Maxim Integrated MAX4201EUK+ High-Speed Operational Amplifier

The MAX4201EUK+ is a cutting-edge operational amplifier designed and manufactured by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This operational amplifier is part of Maxim's family of high-speed, low-power, single-supply op-amps that are ideal for a wide range of applications, including A/D buffer amplifiers, portable instrumentation, and active filters.

The MAX4201EUK+ comes in a compact 5-pin SOT23 package, making it an excellent choice for space-constrained applications. Despite its small size, it boasts a high slew rate of 600V/μs and a gain-bandwidth product of 200MHz, which enables it to handle fast signal changes efficiently, making it perfect for video, communications, and high-speed data acquisition systems.

This operational amplifier operates from a single +2.7V to +5.5V supply or dual supplies of ±1.35V to ±2.75V, offering designers flexibility in various power environments. With its low differential gain and phase error, the MAX4201EUK+ is also suitable for video applications. Furthermore, it exhibits a low input bias current of 1pA and an offset voltage of 2.5mV, ensuring high accuracy in precision applications.

Energy efficiency is a critical factor in modern electronic design, and the MAX4201EUK+ addresses this by offering a quiescent current of only 1.1mA. This feature makes it an excellent choice for battery-powered devices where power conservation is vital. Additionally, the device includes a shutdown feature that reduces the supply current to 0.1µA, further extending battery life when the amplifier is not in active use.

Overall, the MAX4201EUK+ from Maxim Integrated is a robust operational amplifier that provides high-speed performance without compromising power efficiency. Its versatility, combined with its small footprint, makes it an attractive option for engineers looking to optimize their high-frequency signal processing applications while maintaining compact and energy-efficient designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess