EN
  • EN
  • DE

74AVCBH164245ZQLR

Part No 74AVCBH164245ZQLR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 56BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.4V ~ 3.6V
Voltage - VCCB 1.4V ~ 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFBGA
Supplier Device Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Family Part Number 74AVCBH164245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131157-74AVCBH164245ZQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCBH164245ZQLR CAD Model

Description

The 74AVCBH164245ZQLR is a high-performance, integrated circuit designed by Texas Instruments, dedicated to ensuring seamless data flow between devices operating at different voltage levels. This bus transceiver with direction pin belongs to the 74 series logic family and is particularly suitable for multi-voltage digital system applications.

Key Features

  • Bi-Directional Interface: The 74AVCBH164245ZQLR features a 16-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs, allowing for easy and efficient data transfer between two different voltage domains.
  • Voltage Level Shifting: It supports voltage level translation from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, enabling compatibility with a wide range of devices and systems.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, this transceiver is ideal for applications that require fast and reliable communication between components.
  • Low Power Consumption: Designed with energy efficiency in mind, the 74AVCBH164245ZQLR has a low on-state resistance, minimizing power dissipation during operation.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which safeguards the transceiver against the damaging effects of static electricity.

Applications

The versatility of the 74AVCBH164245ZQLR makes it an excellent choice for a variety of applications, including:

  • Communication systems
  • Computing
  • Data storage
  • Industrial controls
  • Server and telecom infrastructure

Technical Specifications

Below are some of the technical specifications of the 74AVCBH164245ZQLR:

  • Logic Type: Bus Transceiver
  • Number of Channels: 16
  • Direction: Bi-directional
  • Output Type: 3-State
  • Mounting Type: Surface Mount
  • Package / Case: 48-VFBGA

With its robust design and advanced features, the 74AVCBH164245ZQLR from Texas Instruments stands out as a reliable and efficient solution for facilitating communication between digital systems operating at different voltage levels.

You May Also Be Interested in

ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $25.8444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7840 $54.4880
16+ $6.3869 $102.1904
25+ $6.1873 $154.6825
34+ $5.9877 $203.5818
44+ $5.7882 $254.6808
58+ $5.1894 $300.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess