Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144372-AME8801JEEY
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AME8801JEEY CAD Model

Description

The AME8801JEEY is a voltage regulator produced by Analog Microelectronics. Voltage regulators are crucial components in electronic circuits, responsible for providing a stable and consistent output voltage regardless of variations in input voltage or load current. The AME8801 series is designed to offer efficient power management for various applications.

Applications:

  • Wireless Sensors: Powers wireless sensor nodes in IoT and industrial monitoring applications.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices.
  • Power Supplies: Stabilizes voltage in various power supply circuits.
  • Data Acquisition Systems: Ensures accurate and stable power for data acquisition components.
  • Security Systems: Provides reliable power for security cameras and alarm systems.

Features:

  • Low Noise: Minimizes output voltage noise for sensitive analog applications.
  • Enable/Disable Control: Allows for remote or controlled shutdown of the regulator.
  • Overload Protection: Protects the regulator and connected circuitry from excessive load current.
  • Reverse Polarity Protection: Prevents damage from incorrect input voltage polarity.
  • Adjustable Output Voltage: Offers flexibility in setting the output voltage to meet specific application needs.

Benefits:

  • Improved Accuracy: Low noise output ensures accurate readings in sensitive analog circuits.
  • Energy Savings: Enable/disable control allows for turning off the regulator when not needed, saving power.
  • Enhanced System Protection: Overload and reverse polarity protection mechanisms prevent damage from electrical faults.
  • Flexible Design: Adjustable output voltage allows for customization to different voltage requirements.
  • Increased Reliability: Stable voltage output ensures reliable and consistent operation of electronic devices.

Additional Details:

The AME8801JEEY is designed to be highly efficient and compact, making it suitable for use in a wide range of portable and space-constrained applications. The ability to adjust the output voltage provides flexibility in design, allowing it to be used in various systems with different voltage requirements. Detailed specifications, including input voltage range, output current, and operating temperature range, can be found in the product datasheet provided by Analog Microelectronics.

The low noise output is especially beneficial for applications where signal integrity is crucial, such as in audio processing and precision measurement circuits. The comprehensive protection features enhance the overall reliability of the electronic system, ensuring long-term stability and performance.

You May Also Be Interested in

Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $176.2138
ECAD model for AD5764RCSUZ
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $193.3334
ECAD model for ADXRS649BBGZ
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention