EN
  • EN
  • DE

74ALVCH16374DGGR

Part No 74ALVCH16374DGGR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713149-74ALVCH16374DGGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16374DGGR CAD Model

Description

The 74ALVCH16374DGGR is a high-performance, 16-bit edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed to meet the demands of high-speed data storage and transfer in advanced digital systems. This device is part of the Advanced Low-Voltage CMOS High-speed (ALVCH) family, offering a balance of speed and low power consumption for a wide range of applications.

Key Features:

  • Technology: Manufactured using advanced 3.3V CMOS technology, the 74ALVCH16374DGGR is optimized for low-voltage operation, minimizing power consumption while maintaining high-speed performance.
  • Bus-Hold Data Inputs: The flip-flop includes bus-hold circuitry on all data inputs, ensuring that the inputs retain the last driven value when no input signal is present, eliminating the need for external pull-up/pull-down resistors.
  • Edge-Triggered D-type Flip-Flops: With 16 edge-triggered D-type flip-flops, this device can store or transfer 16 bits of data simultaneously, making it ideal for use in temporary data storage or in systems requiring synchronous data transfer.
  • Output Control: Dual output enables (OE) allow the user to control the output states, providing the option to place the outputs in high-impedance mode, which is useful for interfacing with bus-oriented systems.
  • Wide Operating Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Packaging: Supplied in a TSSOP (Thin-Shrink Small Outline Package) type DGGR package, the 74ALVCH16374DGGR is optimized for reduced space and weight, which is critical for modern compact electronic assemblies.

Applications:

The 74ALVCH16374DGGR is suitable for a broad range of applications, including but not limited to:

  • Memory address latching
  • Data storage and transfer in computer systems
  • Communications infrastructure
  • High-speed data acquisition systems
  • Industrial control systems

With its combination of high-speed operation, low power consumption, and robust feature set, the 74ALVCH16374DGGR from Texas Instruments is an excellent choice for designers who require a reliable and efficient flip-flop solution for their digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6873 $50.7492
10+ $10.4101 $104.1010
15+ $10.0848 $151.2720
21+ $9.7595 $204.9495
27+ $9.4342 $254.7234
36+ $8.4582 $304.4952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess