EN
  • EN
  • DE

74ALVCH162601GRG4

Part No 74ALVCH162601GRG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130945-74ALVCH162601GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162601GRG4 CAD Model

Description

Product Overview: 74ALVCH162601GRG4

The 74ALVCH162601GRG4 is a high-performance, 18-bit universal bus driver designed by Texas Instruments, renowned for its commitment to innovation and quality in the semiconductor industry. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation.

With its 56-pin TSSOP (Thin Shrink Small Outline Package) form factor, the 74ALVCH162601GRG4 offers a compact solution for system designers looking to optimize board space without compromising on performance. This makes it an ideal choice for a wide range of applications, including telecommunications, computing, and data networking equipment.

Key Features:

  • High-Speed Operation: The device operates at a frequency of up to 250 MHz, which is suitable for high-speed data transfer and processing applications.
  • Low Voltage Operation: It is designed to work with a 1.65V to 3.6V VCC supply, which helps in reducing the overall power consumption of the system it is integrated into.
  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Flow-Through Architecture: The pinout design of the 74ALVCH162601GRG4 supports easy PCB layout and reduces signal skew, which is crucial for maintaining signal integrity at high speeds.
  • Low Power Dissipation: With a typical ICC of only 10µA, the device ensures minimal power wastage, making it suitable for power-sensitive applications.
  • High Drive: The outputs can drive up to 24mA, providing robust signal delivery and ensuring compatibility with a wide range of peripheral components.

Applications:

The 74ALVCH162601GRG4 is highly versatile, finding its place in various high-speed digital systems. Its features make it particularly well-suited for:

  • Server and workstation motherboards
  • Switches and routers in networking equipment
  • Signal buffering and driving in bus-oriented systems
  • Interface translation in multi-voltage systems

Overall, the 74ALVCH162601GRG4 from Texas Instruments is a reliable and efficient solution for designers looking to enhance their digital systems with a high-speed, low-power bus driver that also simplifies the PCB design process.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess