EN
  • EN
  • DE

74ACT11373NT

Part No 74ACT11373NT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL TRANSP D-TYPE 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 8.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ACT11373
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908038-74ACT11373NT
Ultra Librarian 3D Model Ultra Librarian 74ACT11373NT CAD Model

Description

Product Overview: 74ACT11373NT from Texas Instruments

The 74ACT11373NT is a high-performance, octal transparent D-type latch with 3-state outputs from Texas Instruments, designed for use in systems that require a high degree of precision and reliability. This integrated circuit (IC) is part of the 74ACT family, which is known for its advanced high-speed CMOS technology.

Key Features

  • Logic Type: D-Type Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: 8ns at 5V
  • IC Package Type: DIP, 20-Pin

Performance and Quality

The 74ACT11373NT offers excellent performance with a typical propagation delay of 8ns, ensuring swift response times for critical applications. The device operates within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems. It also provides robust output current capabilities of up to 24mA, allowing it to drive multiple loads or interface with other logic families.

Applications

This IC is ideal for a wide range of applications, including:

  • Memory storage and retrieval systems
  • Bus-oriented systems
  • Data management and buffering
  • Industrial control systems
  • Instrumentation and test equipment

Design and Packaging

The 74ACT11373NT comes in a robust DIP (Dual Inline Package) with 20 pins, providing ease of handling and integration into printed circuit boards (PCBs). Its design is focused on minimizing power consumption while maximizing speed and reliability, making it a preferred choice for designers and engineers looking to create efficient and high-performing electronic systems.

Conclusion

With its combination of high-speed performance, multiple channels, and 3-state outputs, the 74ACT11373NT from Texas Instruments stands out as a versatile and reliable component for digital data storage and transfer applications. Its compatibility with 5V systems and industry-standard packaging ensures easy adoption into a variety of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess