EN
  • EN
  • DE

LT4321HUF#PBF

Part No LT4321HUF#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 16QFN / OR Controller N-Channel Single 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Bridge Rectifier
Channel Type Type N
Internal Switch(s) No
Operating Supply Current 32μA
Operating Supply Voltage 20 V ~ 80 V
Applications Power Over Ethernet (PoE)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 781418-LT4321HUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4321
Introduction Date September 20, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4321HUF#PBF CAD Model

Description

The LT4321HUF#PBF is a standout product from Linear Technology, designed to enhance Power over Ethernet (PoE) systems. This innovative PoE interface bridge rectifier is an essential component that allows for efficient power delivery over Ethernet cables, catering to a wide range of applications such as network cameras, VoIP phones, and wireless access points.

Key Features

  • Ideal Diode Bridge Controller: The LT4321HUF#PBF uses an ideal diode bridge controller that significantly reduces power dissipation compared to traditional Schottky diode bridges, thereby improving efficiency and reducing heat generation.
  • Enhanced Compatibility: It is compatible with IEEE 802.3 PoE standards as well as higher power PoE+ and LTPoE++ standards, ensuring broad application usage.
  • Intelligent Power Management: This product optimizes power usage by only delivering necessary power, which is ideal for applications where power efficiency is crucial.
  • Compact Package: Packaged in a 16-lead QFN, the LT4321HUF#PBF occupies minimal board space, making it suitable for space-constrained applications.

Applications

The LT4321HUF#PBF is versatile and can be used in a variety of devices requiring efficient PoE delivery. Some common applications include:

  • IP Security Cameras
  • Voice Over IP (VoIP) Phones
  • Wireless Access Points
  • Remote Computer Terminals

Technical Specifications

With a wide operating temperature range and the ability to handle up to 72V of input voltage, the LT4321HUF#PBF is robust and suitable for harsh environments. It also features a low quiescent current, further enhancing its power efficiency.

In summary, the LT4321HUF#PBF from Linear Technology represents a significant advancement in PoE applications, offering increased efficiency, compatibility, and a compact form factor. Its intelligent design and robust construction make it an excellent choice for any application requiring reliable and efficient power over Ethernet.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3034 $51.5170
12+ $8.4541 $101.4492
19+ $8.1899 $155.6081
26+ $7.9257 $206.0682
33+ $7.6615 $252.8295
44+ $6.8690 $302.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess