Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1130426-74ACT11174
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11174 CAD Model

Description

The 74ACT11174 from Texas Instruments is a high-speed Si-gate CMOS device that belongs to the AC series of integrated circuits. The device features six edge-triggered, D-type flip-flops with individual D inputs and O outputs. The flip-flops are designed to store data that enters (data is transferred to the outputs on the rising edge of the clock pulse). This makes the 74ACT11174 ideal for use in a wide range of applications including buffer storage, shift registers, data storage, and pattern generators.

The integrated circuit is characterized by its high speed and low power consumption, making it suitable for use in systems that require high efficiency and reliability. The 74ACT11174 also features a direct clear (CLR\) input for each flip-flop, which when made low, immediately sets the O output low irrespective of other inputs.

Key Features:

  • Logic Type: Hex D-Type Flip-Flop
  • Logic Family: AC
  • Number of Bits per Element: 6
  • Supply Voltage (Vcc): 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Output Current: High/Low 24 mA
  • Propagation Delay Time: 9ns at 5V
  • IC Package Type: Available in various packages including DIP, SOIC, and PLCC

The device's multiple package options provide flexibility for PCB design and ensure compatibility with different types of circuit boards. The 74ACT11174 is RoHS compliant and supports the standard industrial temperature range, making it a versatile choice for commercial and industrial applications.

The Texas Instruments 74ACT11174 is not only designed for high-performance digital systems but also ensures that power consumption is kept to a minimum without sacrificing speed. This balance of efficiency and speed makes the 74ACT11174 a reliable and essential component for designers looking to optimize their digital systems.

You May Also Be Interested in

Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $193.3334
ECAD model for ADXRS649BBGZ
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
Broadcom Limited
Multimode fi ber ATM backbone links | TXRX ATM/SONET/OC-3 SC 1X9 MEZZ
Need more? Email Us
ECAD model for AFBR-5205PZ
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention