EN
  • EN
  • DE

74ABT16373ADGGRG4

Part No 74ABT16373ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC D-TYPE LATCH DL 3-ST 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 3.7ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74ABT16373
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1130162-74ABT16373ADGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16373ADGGRG4 CAD Model

Description

Product Overview: 74ABT16373ADGGRG4 by Texas Instruments

The 74ABT16373ADGGRG4 is a high-performance, 16-bit transparent D-type latch with 3-state outputs from Texas Instruments, designed to provide optimal power and speed in a wide array of electronic applications. This integrated circuit is part of TI's Advanced BiCMOS Technology (ABT) series, which is renowned for combining the low power consumption of CMOS with the speed and drive capabilities of bipolar transistors.

Encased in a TSSOP-48 (Thin Shrink Small Outline Package), this latch is designed for space-conscious applications, providing a compact footprint while still delivering the robustness and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

Key Features:

  • High-Speed Operation: The 74ABT16373ADGGRG4 is designed to operate at exceptional speeds, making it suitable for high-performance systems where rapid data processing is crucial.
  • Low Power Dissipation: Despite its speed, the device maintains low power dissipation, which is essential for preventing overheating and ensuring energy-efficient operation in your electronic designs.
  • Transparent Latch Functionality: With its transparent latch feature, the device allows data inputs to appear at the outputs when the latch-enable (LE) input is HIGH. When LE is LOW, the data that meets the setup time is latched.
  • 3-State Outputs: The 3-state outputs enable connection to a bus-organized system without the need for interface or pull-up components. This not only simplifies design but also allows for better bus management and reduced power consumption.
  • Robust Output Drive: The 74ABT16373ADGGRG4 can drive 50 Ohm transmission lines at 85 degrees Celsius, indicative of its robust output capabilities.

Applications:

The versatility of the 74ABT16373ADGGRG4 makes it suitable for a broad range of applications, including:

  • Bus Interface/Buffering
  • Memory Address Latching
  • Data Acquisition Systems
  • Microprocessor/Microcontroller Systems

With its combination of speed, power efficiency, and compact packaging, the 74ABT16373ADGGRG4 by Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess