EN
  • EN
  • DE

74AHCT373D,112

Part No 74AHCT373D,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC D-TYPE TRANSP 8:8 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1500437-74AHCT373D,112
Ultra Librarian 3D Model Ultra Librarian 74AHCT373D,112 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess