EN
  • EN
  • DE

74ABT373AD,118

Part No 74ABT373AD,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC D-TYPE TRANSP 8:8 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 3.6ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1500430-74ABT373AD,118
Ultra Librarian 3D Model Ultra Librarian 74ABT373AD,118 CAD Model

Description

N

You May Also Be Interested in

Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess