The Texas Instruments 6BCT25245 is a state-of-the-art, high-speed, bi-directional transceiver designed for asynchronous communication between data buses. This robust integrated circuit is engineered to drive heavily loaded buses with capacities of up to 15 LSTTL loads. With the ability to operate at a wide voltage range, the 6BCT25245 ensures compatibility with mixed-voltage system environments, making it a versatile choice for various applications.
Key Features
- Bi-Directional Interface: The 6BCT25245 features a dual-directional data flow which allows for efficient communication between devices, reducing the need for additional components.
- High-Drive Capability: Capable of driving up to 15 LSTTL loads, this transceiver can handle high-demand applications with ease.
- Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with mixed-voltage systems.
- Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up resistors, simplifying the design and reducing component count.
- Low Power Consumption: Designed with energy efficiency in mind, the 6BCT25245 consumes low power, making it suitable for power-sensitive applications.
Applications
The Texas Instruments 6BCT25245 is ideal for a range of applications, including:
- Bus Interface or Signal Buffering between different voltage levels
- Data Communication Systems
- Computer Motherboards
- Server Platforms
- Networking Equipment
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature Range
-40°C to +85°C
Package Type
Available in multiple package options to suit various applications
Data Rate
Designed for high-speed data transfer
Logic Family
BCT
For detailed specifications and application notes, visit the Texas Instruments official website or contact their support team for further assistance.