EN
  • EN
  • DE
  • IT

ADSHC-85ET

Part No ADSHC-85ET
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225024-ADSHC-85ET
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSHC-85ET CAD Model

Description

The ADSHC-85ET by Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that offers an exceptional blend of performance, precision, and speed, designed to meet the rigorous demands of advanced digital signal processing (DSP) systems. With its robust feature set, this ADC is ideally suited for applications in high-speed data acquisition, medical imaging, communication systems, and instrumentation that require high fidelity and accuracy.

Key Features

  • Resolution: The ADSHC-85ET boasts a high-resolution 16-bit architecture, ensuring precise digital representation of the input analog signal.
  • Sampling Rate: With a fast sampling rate, this ADC can accurately capture rapid changes in the signal, making it perfect for high-speed applications.
  • Input Range: The device features a flexible input range, accommodating a variety of signal amplitudes for versatile use cases.
  • Low Power Consumption: Efficiency is at the heart of the ADSHC-85ET, which operates with minimal power draw, thereby reducing thermal footprint and enhancing system reliability.
  • High Signal-to-Noise Ratio (SNR): The ADC delivers excellent SNR performance, which is critical for applications where signal integrity is paramount.
  • Temperature Range: The extended temperature range ensures reliable operation in environments with varying thermal conditions.

Applications

The ADSHC-85ET is versatile and can be integrated into several high-performance systems, including:

  • Professional audio equipment
  • Test and measurement instruments
  • Radar and satellite communication systems
  • Medical imaging devices such as MRI and CT scanners

Technical Specifications

Parameter Value Resolution 16 bits Max Sampling Rate Specified by product datasheet Input Range Specified by product datasheet Power Consumption Low SNR High Operating Temperature Range Extended

For detailed specifications, please refer to the official ADSHC-85ET datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess