EN
  • EN
  • DE

AMPAL16L8PC

Part No AMPAL16L8PC
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222669-AMPAL16L8PC
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMPAL16L8PC CAD Model

Description

The AMPAL16L8PC, manufactured by Rochester Electronics, is a Programmable Array Logic (PAL) device. This device is a versatile solution for implementing custom logic functions in a variety of digital systems. As a PAL device, it offers a combination of AND and OR gates that can be programmed to perform specific logic operations.

Applications:

  • Address decoding in memory systems
  • Control logic for peripherals
  • State machine implementation
  • Glue logic in digital circuits
  • Combinational logic functions

Features:

  • Programmable Logic: Allows customization of logic functions to meet specific application requirements.
  • AND-OR Structure: Provides a flexible architecture for implementing complex logic expressions.
  • TTL Compatibility: Interfaces seamlessly with TTL logic circuits.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • DIP Package: Facilitates easy prototyping and board assembly.

Benefits:

  • Flexibility: Can be programmed to implement a wide range of logic functions.
  • Reduced Component Count: Replaces multiple discrete logic gates, simplifying circuit design.
  • Improved Performance: High speed and low propagation delays enhance system performance.
  • Simplified Design: Reduces board space and simplifies circuit layout.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic.

Additional Details:

The AMPAL16L8PC typically comes in a 20-pin DIP package. The '16L8' designation indicates that it has 16 inputs and 8 outputs with an active low output configuration. It requires a programming tool to configure the logic functions. This device is particularly useful for implementing combinational logic functions and can be used to reduce component count and improve system performance.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Qualcomm
Lowest to $7.9791
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess