EN
  • EN
  • DE

ADAQ4001BBCZ

Part No ADAQ4001BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-BIT 2 MSPS UMODULE DAQ SYSTEM  /  Data Acquisition System (DAS) 16 b 2M DSP, MICROWIRE, QSPI, Serial, SPI 49-CSPBGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Data Acquisition System (DAS)
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 2M
Data Interface DSP, MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 49-FBGA, CSPBGA
Supplier Device Package 49-CSPBGA (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADAQ4001BBCZ,-2735-ADAQ4001BBCZ
Standard Package 1
Win Source Part Number 1224316-ADAQ4001BBCZ
Ultra Librarian 3D Model Ultra Librarian ADAQ4001BBCZ CAD Model

Description

Introducing the ADAQ4001BBCZ from Analog Devices Inc.

The ADAQ4001BBCZ is a cutting-edge, precision 18-bit, 2 MSPS, µModule® Data Acquisition System (DAS) that simplifies the design process for precision measurement systems. This high-performance product from Analog Devices Inc. is an ideal solution for a wide range of applications, including medical instrumentation, industrial automation, and process control.

Key Features and Benefits

  • High Precision: With its 18-bit resolution and 2 MSPS sampling rate, the ADAQ4001BBCZ delivers accurate and fast data acquisition, making it suitable for demanding applications that require high-resolution measurements.
  • Integrated Solution: This µModule DAS encapsulates several components within a single package, including an ADC, driver, reference, and passive components. This integration reduces design complexity and accelerates time-to-market.
  • Small Form Factor: The compact design of the ADAQ4001BBCZ minimizes the footprint on circuit boards, offering a space-saving solution for dense system designs.
  • Easy to Use: The device is designed to be user-friendly, requiring minimal external components. It simplifies system design by providing a straightforward interface that can be easily integrated into a variety of systems.
  • Robust Performance: The ADAQ4001BBCZ is built to deliver consistent performance even in harsh industrial environments, ensuring reliable operation across a wide temperature range.

Applications

  • Automated Test Equipment (ATE)
  • Medical Instrumentation
  • Industrial Automation and Process Control
  • Data Acquisition Systems

The ADAQ4001BBCZ from Analog Devices Inc. is more than just a component; it's a testament to the company's commitment to innovation and excellence in the field of precision data acquisition. Whether you're upgrading existing systems or designing new ones, the ADAQ4001BBCZ provides a reliable and efficient solution that meets the stringent requirements of modern measurement technology.

For detailed technical specifications, application support, and ordering information, visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3712 $73.1136
6+ $19.9970 $119.9820
9+ $19.3720 $174.3480
13+ $18.7472 $243.7136
16+ $18.1222 $289.9552
22+ $16.2475 $357.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess