EN
  • EN
  • DE

66AK2H12DXAAWA24

Part No 66AK2H12DXAAWA24
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description 66AK2H12DXAAWA24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series 66AK2Hx KeyStone Multicore
Package Tray
Product Status Active
Type DSP+ARM®
Interface EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate 1.2GHz DSP, 1.4GHz ARM®
Non-Volatile Memory ROM (384kB)
On-Chip RAM 12.75MB
Voltage - I/O 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting Type Surface Mount
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FCBGA (40x40)
Base Product Number 66AK2H12
Standard Package 21 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 856933-66AK2H12DXAAWA24
Ultra Librarian 3D Model Ultra Librarian 66AK2H12DXAAWA24 CAD Model

Description

The Texas Instruments 66AK2H12DXAAWA24 is a high-performance, power-efficient, multicore processor that is part of the KeyStone II architecture. This device integrates both ARM and DSP cores, making it an ideal solution for a wide range of applications, including telecommunications, high-end imaging, medical, and industrial automation.

Key Features:

  • Advanced Multicore Architecture: At the heart of the 66AK2H12DXAAWA24 is a dual-core ARM Cortex-A15 MPCore processor, which is complemented by four TMS320C66x digital signal processor (DSP) cores. This combination provides a balance of control and high-speed signal processing capabilities.
  • High-Speed Connectivity: The processor is equipped with a plethora of connectivity options, including PCIe, Gigabit Ethernet, and Serial RapidIO, enabling high-speed data transfers and efficient communication with other systems and peripherals.
  • Integrated Memory Controller: With its integrated DDR3 memory controller, the 66AK2H12DXAAWA24 ensures fast and reliable access to memory, which is crucial for data-intensive applications.
  • Efficient Power Management: The device incorporates a range of power management techniques, including dynamic voltage and frequency scaling (DVFS), which help to reduce power consumption and extend the life of battery-powered devices.
  • Robust Security Features: Security is a key concern in modern electronics, and this processor includes secure boot, cryptographic accelerators, and a network security engine to help protect sensitive data and prevent unauthorized access.

Applications:

The versatile 66AK2H12DXAAWA24 processor is designed to meet the demands of various high-performance applications. It is particularly well-suited for:

  • Wireless Infrastructure (e.g., baseband processing)
  • High-Performance Computing (HPC)
  • Medical Imaging Systems
  • Industrial Automation and Control
  • Video Surveillance and Security Systems

With its advanced features and capabilities, the Texas Instruments 66AK2H12DXAAWA24 is engineered to drive innovation and performance in today's most challenging and compute-intensive applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $444.4459 $444.4459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess