EN
  • EN
  • DE

5962-9560601QRA

Part No 5962-9560601QRA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN54ABT2245 OCTAL TRANSCEIVERS A / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-9560601
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1027687-5962-9560601QRA
Ultra Librarian 3D Model Ultra Librarian 5962-9560601QRA CAD Model

Description

The 5962-9560601QRA is a high-performance, precision integrated circuit from Texas Instruments, tailored for demanding applications that require robust and reliable components. This device is a testament to Texas Instruments' commitment to providing advanced technology solutions that meet the stringent requirements of the aerospace and defense industries.

Key Features

  • High Precision: The 5962-9560601QRA is designed for applications where accuracy is paramount, and thus offers exceptional precision in its operations.
  • Durability: Built to withstand extreme environments, this product is suitable for use in conditions that would compromise less rugged components.
  • Extended Temperature Range: Functionality is guaranteed over a wide temperature range, making it ideal for use in various climatic conditions.
  • Quality Assurance: As with all Texas Instruments products, this device is manufactured to the highest quality standards, ensuring reliability and performance.

Applications

The 5962-9560601QRA is versatile and can be integrated into a multitude of systems, including:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Spacecraft and satellite subsystems
  • High-reliability industrial applications

Specifications

With a focus on technical excellence, the 5962-9560601QRA offers specifications that ensure its suitability for high-reliability applications:

  • Robust operational parameters
  • Stringent quality control measures
  • Compliance with military standards

Conclusion

The 5962-9560601QRA from Texas Instruments represents the pinnacle of precision engineering for critical applications. Its combination of high precision, durability, and wide temperature range operation, along with stringent quality assurance, makes it an ideal choice for customers seeking reliability in challenging environments. Texas Instruments' dedication to innovation and quality ensures that this product will deliver the performance required for the most demanding of applications.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess