EN
  • EN
  • DE

SPS-A100D-HAWS

Part No SPS-A100D-HAWS
Manufacturer Honeywell
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 100DEG WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Magnetoresistive Sensor Angle External Magnet, Included Wire Leads
Manufacturer Honeywell
Series SPS
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Chassis Mount
Package Arch, 100°
Family Name SPS-A100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.4500
Other Part Number 480-5605, SPSA100DHAWS
Quantity per package 5
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934881-SPS-A100D-HAWS
Ultra Librarian 3D Model Ultra Librarian SPS-A100D-HAWS CAD Model

Description

The SPS-A100D-HAWS is a pressure sensor from Honeywell's Smart Pressure Sensors (SPS) series. These sensors are designed for a wide range of industrial and medical applications requiring accurate and reliable pressure measurements. It's a digital output pressure sensor with compensated temperature output.

Applications

  • Medical devices (e.g., ventilators, blood pressure monitors)
  • Industrial automation (e.g., pressure monitoring, process control)
  • HVAC systems (e.g., pressure regulation)
  • Aerospace applications (e.g., altitude measurement)
  • Water level detection

Features

  • Digital output (I2C or SPI)
  • Compensated temperature output
  • High accuracy and stability
  • Low power consumption
  • Small package size
  • RoHS compliant

Benefits

  • Provides accurate and reliable pressure measurements.
  • Simplifies system design with digital output.
  • Reduces the need for external calibration.
  • Conserves energy in battery-powered applications.
  • Enables compact designs.

Additional Details

The SPS-A100D-HAWS measures absolute pressure from 0 to 100 PSI. It is a piezoresistive silicon pressure sensor. The digital output provides a fully calibrated and temperature-compensated pressure reading. The sensor operates from a supply voltage of 3.3V or 5V. The compact size and low power consumption make it ideal for portable and battery-powered devices. Honeywell's SPS series sensors offer excellent long-term stability and accuracy, ensuring reliable performance over the lifetime of the application. The compensated temperature output further enhances accuracy by minimizing the effects of temperature variations on the pressure measurement. These sensors are crucial in applications requiring precise and dependable pressure monitoring and control.

You May Also Be Interested in

NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
Bourns Inc.
SENSOR ROTARY 340DEG SOLDER LUG / Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Lowest to $59.9117
Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
SICK, Inc.
Sensor Linear Position T-Slot Cable
Need more? Email Us
Monolithic Power Systems Inc.
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SOLDER TAB / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.9962
Honeywell
POTENTIOMETER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess