EN
  • EN
  • DE

5962-87758012A

Part No 5962-87758012A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN54AC245 OCTAL BUS TRANSCEIVERS / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-87758012
Standard Package 12 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1015404-5962-87758012A
Ultra Librarian 3D Model Ultra Librarian 5962-87758012A CAD Model

Description

The Texas Instruments 5962-87758012A is a high-performance, precision integrated circuit that is part of TI's esteemed family of microelectronics. This product is designed to meet rigorous standards and is typically used in advanced electronic systems within the aerospace and defense industries, where reliability and durability are of paramount importance.

Key Features

  • High Reliability: The 5962-87758012A is manufactured to meet the stringent requirements of military standards, ensuring consistent performance in the most challenging conditions.
  • Temperature Resilience: This component is characterized for operation across a wide temperature range, making it suitable for use in extreme environmental conditions.
  • Durable Design: The robust construction of the 5962-87758012A is designed to withstand high levels of shock, vibration, and other physical stresses.
  • Precision Engineering: Texas Instruments' commitment to precision is evident in the 5962-87758012A, which offers tight tolerances and stable performance over time and temperature variations.

Applications

The 5962-87758012A is versatile and can be employed in a variety of mission-critical applications, including:

  • Avionics and onboard systems
  • Satellite and space exploration equipment
  • Military communication systems
  • Guidance and navigation systems

Technical Specifications

As a premium product from Texas Instruments, the 5962-87758012A comes with detailed technical specifications to ensure it meets the specific needs of sophisticated electronic systems. Customers are encouraged to review the complete datasheet for in-depth electrical characteristics, pin configurations, and package details.

Quality Assurance

Quality assurance is at the forefront of Texas Instruments' manufacturing process. The 5962-87758012A is subjected to rigorous testing protocols to guarantee its performance under the MIL-STD specifications it adheres to. This ensures that customers receive a product that not only meets but exceeds industry standards for reliability and performance.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6011 $59.2022
5+ $24.2881 $121.4405
7+ $23.5291 $164.7037
9+ $22.7701 $204.9309
12+ $22.0111 $264.1332
16+ $19.7341 $315.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess