The 74LCX08MT is a quad 2-input AND gate from the low-voltage CMOS (LCX) family of logic gates. Manufactured by Fairchild/ON Semiconductor, this device is designed for high-speed, low-power operation in a wide range of digital logic applications. It operates with a supply voltage range of 2V to 5.5V, making it suitable for mixed-voltage systems.
Applications
- General-purpose logic circuits
- Digital systems
- Computing
- Networking
- Signal processing
- Data transmission
Features
- Low voltage operation: 2V to 5.5V
- High speed: tpd = 4.5 ns (typical) at 3.3V
- Low power consumption: ICC = 10 μA (maximum)
- CMOS technology for low power dissipation
- Outputs directly interface to CMOS, NMOS, and TTL
- Balanced propagation delay
- Available in surface mount package (TSSOP)
Benefits
- Enables high-speed operation in low-voltage systems.
- Reduces power consumption, extending battery life in portable devices.
- Simplifies system design with direct interface to various logic families.
- Minimizes signal distortion with balanced propagation delay.
- Compact size allows for high-density board designs.
Additional Details
The 74LCX08MT utilizes advanced CMOS technology to achieve high-speed performance while maintaining low power consumption. The device features input protection circuitry that guards against damage from electrostatic discharge (ESD). The outputs are designed to drive a wide range of loads, ensuring compatibility with different logic families. This AND gate performs the logical AND function: the output is HIGH only when both inputs are HIGH; otherwise, the output is LOW.
The operating temperature range is typically -40°C to +85°C. It is available in a TSSOP (Thin Shrink Small Outline Package), which facilitates surface mount assembly. The 74LCX08MT is a reliable and versatile logic gate suitable for various digital applications, providing a balance of speed, power efficiency, and compatibility.