EN
  • EN
  • DE

5962-8686501CA

Part No 5962-8686501CA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 3-ch, 3-input, 4.5-V to 5.5-V bipolar NAND gates 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function NAND
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 3
Number of Elements 3
Number of Gates 3
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 12 ns
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1016628-5962-8686501CA
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8686501CA CAD Model

Description

Product Overview: 5962-8686501CA

Introducing the 5962-8686501CA, a high-performance microcircuit produced by Texas Instruments, designed for a range of demanding applications. This product is part of the semiconductor family known for its reliability and durability, especially in environments that require robust components.

Key Features

  • Precision Performance: The 5962-8686501CA delivers accurate and stable performance, which is crucial for applications requiring meticulous voltage regulation and signal processing.
  • High Reliability: Engineered to meet the stringent requirements of the aerospace and defense industries, this product is characterized by its high reliability in extreme conditions, including temperature fluctuations and radiation exposure.
  • Durable Construction: Built with Texas Instruments' commitment to quality, the 5962-8686501CA boasts a construction that is both durable and capable of withstanding harsh environments.

Applications

The versatility of the 5962-8686501CA makes it suitable for a wide array of applications, particularly where precision and reliability are non-negotiable. It is commonly used in:

  • Satellite systems
  • Avionics
  • Military equipment
  • Spacecraft instrumentation

Technical Specifications

As a product designed for high-stakes scenarios, the 5962-8686501CA comes with a set of technical specifications that ensure optimal performance:

  • Operating Temperature Range: Specified by the manufacturer, ensuring functionality in extreme conditions.
  • Package Type: Hermetically sealed to prevent moisture ingress and to protect sensitive internal components.
  • Quality Level: Manufactured to meet the MIL-PRF-38535 QML standards, guaranteeing a level of quality that is recognized and trusted within the industry.

Ordering and Availability

For those interested in incorporating the 5962-8686501CA into their systems, detailed ordering information and availability can be obtained directly from Texas Instruments or authorized distributors. With its exceptional performance and proven track record, the 5962-8686501CA is an excellent choice for critical applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess