EN
  • EN
  • DE
  • IT

54F399DMQB

Part No 54F399DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Multiplexer/Register 1-Element Bipolar 8-IN 20-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Logic Function Multiplexer
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Inputs 8
Number of Outputs 4
Number of Pins 20
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1192180-54F399DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F399DMQB CAD Model

Description

The 54F399DMQB is a high-performance, dual 4-bit binary counter integrated circuit designed and manufactured by Texas Instruments. This device is a crucial component in a wide array of digital systems where counting, frequency division, or sequential logic is required. Its robust design and advanced technology make it a reliable choice for engineers and designers looking for a dependable counter solution.

Key Features

  • High-Speed Operation: The 54F399DMQB is capable of operating at high speeds, ensuring quick response times and efficient performance in fast-paced applications.
  • Dual 4-Bit Counter: This integrated circuit features two independent 4-bit counters, which can be used separately or cascaded to create an 8-bit counter for more complex counting needs.
  • Multiple Counting Modes: The device supports several counting modes, including up, down, and up/down counting, providing versatility in its application across different types of digital systems.
  • Asynchronous Clear: An asynchronous clear input allows for the counters to be quickly and effectively reset without the need for synchronization to the clock signal.
  • Edge-Triggered Counting: Counting operations are triggered on the rising edge of the clock input, which simplifies timing design and enhances reliability.
  • Durable Construction: Built to meet the rigorous standards of Texas Instruments, the 54F399DMQB is designed for durability and long-term use.

Applications

The 54F399DMQB is suitable for a variety of applications, including:

  • Industrial control systems
  • Frequency dividers
  • Timers and time-delay circuits
  • Sequential logic circuits
  • High-speed counting operations in computing devices

Technical Specifications

The 54F399DMQB offers the following technical specifications:

  • Supply Voltage Range: Specified by Texas Instruments
  • Operating Temperature Range: Specified by Texas Instruments
  • Package Type: Specified by Texas Instruments
  • Quality and Reliability: Meets Texas Instruments' standards

For detailed technical specifications, refer to the official datasheet provided by Texas Instruments.

Conclusion

The 54F399DMQB from Texas Instruments stands out as a versatile and high-performance dual 4-bit counter, suitable for a range of counting and timing applications. Its robust feature set and reliable operation make it an excellent choice for designers seeking a quality counter component.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Conexant Systems
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3646 $51.8230
12+ $8.5043 $102.0516
19+ $8.2386 $156.5334
26+ $7.9728 $207.2928
33+ $7.7071 $254.3343
44+ $6.9098 $304.0312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess